Pittman Motors Instrument Grade Brushless DC Servo Motors IB23000

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - IB23000 - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
IB23000
Instrument Grade Brushless DC Servo Motors IB23000
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number IB23000
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 170.0 VDC
Torque Constant 15.14 in-oz/amp (107 mN-m/amp)
Output Power 0.2730 HP
Continuous Current 3.29 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-09 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 110 HP
View Details