Pittman Motors Instrument Grade Brushless DC Servo Motors I2383214NC

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - I2383214NC - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
I2383214NC
Instrument Grade Brushless DC Servo Motors I2383214NC
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number I2383214NC
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 170.0 VDC
Torque Constant 28.94 in-oz/amp (204 mN-m/amp)
Output Power 0.1662 HP
Continuous Current 2.36 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 6.8 VDC
Output Power 0.0120 HP
View Details
DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details