Pittman Motors Instrument Grade Brushless DC Servo Motors I2351030NC

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - I2351030NC - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
I2351030NC
Instrument Grade Brushless DC Servo Motors I2351030NC
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number I2351030NC
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 170.0 VDC
Torque Constant 4.06 in-oz/amp (28.7 mN-m/amp)
Output Power 0.1394 HP
Continuous Current 4.36 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3685 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PBL42-35 48V 4000 RPM - 776617 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 13.17 in-oz/amp (93 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A P .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details