AMETEK, Inc. Gear Box GM9413D480

Description
GEAR MOTOR, 27VDC, 19.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 27VDC, 19.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 227297965 - Radwell International
Willingboro, NJ, United States
Gear Box
227297965
Gear Box 227297965
GEAR MOTOR, 27VDC, 19.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 27VDC, 19.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 227297965
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-320 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 320 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details