Ametek Dynamic Fluid Solutions Gearmotor, 19.1VDC, 41rpm no load, 3.06oz/in torque con, .14/1.76A, 187.7 ratio GM8212-41

Description
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes
Description
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Suppliers

Company
Product
Description
Supplier Links
Gearmotor, 19.1VDC, 41rpm no load, 3.06oz/in torque con, .14/1.76A, 187.7 ratio - 70050421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor, 19.1VDC, 41rpm no load, 3.06oz/in torque con, .14/1.76A, 187.7 ratio
70050421
Gearmotor, 19.1VDC, 41rpm no load, 3.06oz/in torque con, .14/1.76A, 187.7 ratio 70050421
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:

  • 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings
  • Diamond Turned Commutators Ensure Maximum Brush Life
  • Standard Copper Graphite Brushes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70050421
Product Name Gearmotor, 19.1VDC, 41rpm no load, 3.06oz/in torque con, .14/1.76A, 187.7 ratio
Motor Type DC Motor
Unlock Full Specs
to access all available technical data