Ametek Dynamic Fluid Solutions Gearmotor, 19.1VDC, 396rpm no load, 3.06oz/in tor const, .14/1.76A, 19.5 ratio GM8212-21

Description
Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes
Description
Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Suppliers

Company
Product
Description
Supplier Links
Gearmotor, 19.1VDC, 396rpm no load, 3.06oz/in tor const, .14/1.76A, 19.5 ratio - 70050431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor, 19.1VDC, 396rpm no load, 3.06oz/in tor const, .14/1.76A, 19.5 ratio
70050431
Gearmotor, 19.1VDC, 396rpm no load, 3.06oz/in tor const, .14/1.76A, 19.5 ratio 70050431
Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:

  • 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings
  • Diamond Turned Commutators Ensure Maximum Brush Life
  • Standard Copper Graphite Brushes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70050431
Product Name Gearmotor, 19.1VDC, 396rpm no load, 3.06oz/in tor const, .14/1.76A, 19.5 ratio
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 4130587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2190 kg-cm)
View Details