Pittman Motors Planetary Gearbox G40A Series

Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.
Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearbox - G40A Series - Pittman Motors
Harleysville, PA, USA
Planetary Gearbox
G40A Series
Planetary Gearbox G40A Series
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Gearboxes and Gearheads
Product Number G40A Series
Product Name Planetary Gearbox
Gearing Planetary
Gear Ratio 4 to 864 (X : 1)
Reducer Style Motor Mount / Gearhead
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details