Pittman Motors Wide Face Spur Gearbox G35A Series

Description
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.
Description
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Suppliers

Company
Product
Description
Supplier Links
Wide Face Spur Gearbox - G35A Series - Pittman Motors
Harleysville, PA, USA
Wide Face Spur Gearbox
G35A Series
Wide Face Spur Gearbox G35A Series
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Supplier's Site
High Torque Spur Gear - G35A Series - Pittman Motors
Harleysville, PA, USA
High Torque Spur Gear
G35A Series
High Torque Spur Gear G35A Series
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Supplier's Site
Standard Spur Gearbox - G35A Series - Pittman Motors
Harleysville, PA, USA
Standard Spur Gearbox
G35A Series
Standard Spur Gearbox G35A Series
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional lubricants for extreme temperature operation, and Delrin gears for reduced noise.

Supplier's Site

Technical Specifications

  Pittman Motors Pittman Motors
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number G35A Series G35A Series
Product Name Wide Face Spur Gearbox Standard Spur Gearbox
Gearing Spur Spur
Gear Ratio 9.9 to 1804 (X : 1) 6.3 to 1804 (X : 1)
Reducer Style Motor Mount / Gearhead Motor Mount / Gearhead
Reducer Input Solid shaft Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

S Box 4:1 Bronze - S4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Gearbox - EMGA-60-A-G5-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-27.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.6 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details