Pittman Motors Planetary Gearbox G30A Series

Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.
Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearbox - G30A Series - Pittman Motors
Harleysville, PA, USA
Planetary Gearbox
G30A Series
Planetary Gearbox G30A Series
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Gearboxes and Gearheads
Product Number G30A Series
Product Name Planetary Gearbox
Gearing Planetary
Gear Ratio 4 to 1296 (X : 1)
Reducer Style Motor Mount / Gearhead
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
Gearbox - EMGC-40-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details