Pittman Motors Planetary Gearbox G22A Series

Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.
Description
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearbox - G22A Series - Pittman Motors
Harleysville, PA, USA
Planetary Gearbox
G22A Series
Planetary Gearbox G22A Series
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears are offered with plastic or metal gears and sleeve or ball bearing outputs.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Gearboxes and Gearheads
Product Number G22A Series
Product Name Planetary Gearbox
Gearing Planetary
Gear Ratio 4 to 429 (X : 1)
Reducer Style Motor Mount / Gearhead
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-753 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 753 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Servobox Series Model FB145 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details