Ametek Dynamic Fluid Solutions Combustion Blowers

Description
Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications, including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven variable speed blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies blower performance (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free. The product line is available in 3 series: 7.6", 8.9", 12.3" and these blowers accept line voltage inputs of 120VAC, 240VAC and 12-24VDC depending on the model. Among options, an Intelligen II electronic control drive integrating a factory-programmed digital signal processor (DSP) and custom option cards can customize performance for specific application requirements.
Description
Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications, including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven variable speed blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies blower performance (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free. The product line is available in 3 series: 7.6", 8.9", 12.3" and these blowers accept line voltage inputs of 120VAC, 240VAC and 12-24VDC depending on the model. Among options, an Intelligen II electronic control drive integrating a factory-programmed digital signal processor (DSP) and custom option cards can customize performance for specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Combustion Blowers -  - Ametek Dynamic Fluid Solutions
Kent, OH, USA
Combustion Blowers
Combustion Blowers
Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications, including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven variable speed blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies blower performance (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free. The product line is available in 3 series: 7.6", 8.9", 12.3" and these blowers accept line voltage inputs of 120VAC, 240VAC and 12-24VDC depending on the model. Among options, an Intelligen II electronic control drive integrating a factory-programmed digital signal processor (DSP) and custom option cards can customize performance for specific application requirements.

Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications, including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others.

They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven variable speed blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs.

Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies blower performance (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free.

The product line is available in 3 series: 7.6", 8.9", 12.3" and these blowers accept line voltage inputs of 120VAC, 240VAC and 12-24VDC depending on the model.

Among options, an Intelligen II electronic control drive integrating a factory-programmed digital signal processor (DSP) and custom option cards can customize performance for specific application requirements.

Supplier's Site

Technical Specifications

  Ametek Dynamic Fluid Solutions
Product Category Fans and Blowers (industrial)
Product Name Combustion Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
Air Flow Rate 121 to 1040 SCFM (206 to 1768 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-200PMZC L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details