AMETEK NATIONAL CONTROLS CORP. (NCC)
CKK-00180-461 -- RELAY;E-MECH;TIMING;REPEAT CYCLE;DPDT;CUR-RTG 10A;CTRL-V 120AC;1.8-180 SEC
Ametek National Controls Corp. (NCC)
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.8-180 sec
CKK-00180-461
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Suppliers
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.8-180 sec
70059639
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Features:
- Operating Voltage: 120 VAC
- Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
- DPDT Relay Output (2 Form C)
- Octal Socket Mount
- Operating Temperature: –23°C to +55°C
- Size (H × W × D): 4.12" × 1.75" × 2.4"
Supplier's Site
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
70059639 |
|
Product Name
|
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1.8-180 sec |
|
Mounting
|
Socket or Plug-in Style
|
|
Approvals / Ratings
|
UL, cUL
|
|
Operating Temperature
|
-9.4 to 131 F (-23 to 55 C)
|
|
Timer Type
|
Recycle
|
|
Minimum
|
1.8 seconds
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
View Details
Time Ranges
5 Sec ~ 50 Sec
Mounting
Panel; Panel Mount
Timer Type
ON-Delay
View Details
Timer Type
Interval
Function Type
Single Function
Minimum
0.5000 seconds
View Details