Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application:
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | CI-1816-Type OFM |
| Product Name | Thermocouple and Resistance Thermometer |
| Sensed Temperature | -40 to 356 F (-40 to 180 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |