The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | CI-1812-HLM |
| Product Name | Thermocouple and Resistance Thermometer |
| Sensed Temperature | -40 to 356 F (-40 to 180 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |