The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | CI-1807-Type ST |
| Product Name | Thermocouple and Resistance Thermometer |
| Sensed Temperature | ? to 1472 F (? to 800 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | J; K |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Diameter or Width Range | 0.1181 to 0.2362 inch (3 to 6 mm) |