AMETEK Sensors, Test & Calibration Thermocouple and Resistance Thermometer CI-1802-Type UST2

Description
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.
Description
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple and Resistance Thermometer - CI-1802-Type UST2 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Thermocouple and Resistance Thermometer
CI-1802-Type UST2
Thermocouple and Resistance Thermometer CI-1802-Type UST2
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.

The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. and marine approved by Lloyds Register of Shipping and Det Norske Veritas.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Thermocouple Temperature Probes
Product Number CI-1802-Type UST2
Product Name Thermocouple and Resistance Thermometer
Sensed Temperature ? to 1472 F (? to 800 C)
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Probe Configuration Straight Probe
Diameter or Width Range 0.2362 to 0.8661 inch (6 to 22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Path Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details