Mineral-insulated Thermocouple assembly MT.
Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100°C (shortly 1250°C).
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | CI-1500-Type MT 0-MT 6 |
| Product Name | Thermocouple and Resistance Thermometer |
| Sensed Temperature | ? to 2282 F (? to 1250 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | J; K; N; T; S; R |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |