AMETEK Sensors, Test & Calibration Resistance Thermometer CI-1408-Type AF

Description
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
Description
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

Suppliers

Company
Product
Description
Supplier Links
Resistance Thermometer - CI-1408-Type AF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Resistance Thermometer
CI-1408-Type AF
Resistance Thermometer CI-1408-Type AF
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category RTD Temperature Probes
Product Number CI-1408-Type AF
Product Name Resistance Thermometer
Sensed Temperature ? to 1472 F (? to 800 C)
Application Options Designed Specifically for HVAC Applications
Element Material Platinum
Reference Resistance 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Leads and NPT Process Fitting - RTD/Style 23/Style 24 - United Electric Controls Company
Specs
Sensed Temperature -328 to 1450 F (-200 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
General Purpose Plastic Industry RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Resistance Thermometer Sensor - 837RTD-N2N12B10P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 5.4 inch (137 mm)
Sensitive Length 3.55 inch (90.17 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details