AMETEK Sensors, Test & Calibration Resistance Thermometer CI-1402-Type BF

Description
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
Description
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

Suppliers

Company
Product
Description
Supplier Links
Resistance Thermometer - CI-1402-Type BF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Resistance Thermometer
CI-1402-Type BF
Resistance Thermometer CI-1402-Type BF
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category RTD Temperature Probes
Product Number CI-1402-Type BF
Product Name Resistance Thermometer
Sensed Temperature -58 to 752 F (-50 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Fixed Sheath RTD Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Application Options Explosion Proof (optional feature); Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N2N14B15P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 5.65 inch (144 mm)
Sensitive Length 8.9 inch (226 mm)
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details