The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | CI-1401-Type A |
| Product Name | Resistance Thermometer |
| Sensed Temperature | -58 to 1112 F (-50 to 600 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element |