AMETEK Sensors, Test & Calibration Thermocouple Assemblies CI-1308-Type AF

Description
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application:
Description
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application:

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Assemblies - CI-1308-Type AF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Thermocouple Assemblies
CI-1308-Type AF
Thermocouple Assemblies CI-1308-Type AF
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application:

The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application:

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Thermocouple Temperature Probes
Product Number CI-1308-Type AF
Product Name Thermocouple Assemblies
Sensed Temperature ? to 2282 F (? to 1250 C)
Base, Noble and Refractory Metal Type J; K; N
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data