The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application:
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | CI-1307-Type DS |
| Product Name | Thermocouple Assemblies |
| Sensed Temperature | ? to 2282 F (? to 1250 C) |
| Base, Noble and Refractory Metal Type | J; K; N |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.3543 to 0.7087 inch (9 to 18 mm) |