The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | CI-1105-Type BK |
| Product Name | Thermocouple Assemblies-Straight Pipe |
| Sensed Temperature | ? to 3272 F (? to 1800 C) |
| Base, Noble and Refractory Metal Type | K; N; B; S; R |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.3937 to 0.5906 inch (10 to 15 mm) |