AMETEK Sensors, Test & Calibration Thermocouple Assemblies-Straight Pipe CI-1104-Type BMK

Description
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.
Description
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Assemblies-Straight Pipe - CI-1104-Type BMK - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Thermocouple Assemblies-Straight Pipe
CI-1104-Type BMK
Thermocouple Assemblies-Straight Pipe CI-1104-Type BMK
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Thermocouple Temperature Probes
Product Number CI-1104-Type BMK
Product Name Thermocouple Assemblies-Straight Pipe
Sensed Temperature ? to 2282 F (? to 1250 C)
Base, Noble and Refractory Metal Type K; N
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data