AMETEK Sensors, Test & Calibration Thermocouple Assemblies-Straight Pipe CI-1102-Type AKK

Description
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.
Description
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Assemblies-Straight Pipe - CI-1102-Type AKK - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Thermocouple Assemblies-Straight Pipe
CI-1102-Type AKK
Thermocouple Assemblies-Straight Pipe CI-1102-Type AKK
The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for the sensor thus minimizing the process downtime.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Thermocouple Temperature Probes
Product Number CI-1102-Type AKK
Product Name Thermocouple Assemblies-Straight Pipe
Sensed Temperature ? to 3272 F (? to 1800 C)
Base, Noble and Refractory Metal Type K; N; B; S; R
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
View Details
 - 3429432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details