AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-TLC-0100

Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).
Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-TLC-0100 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-TLC-0100
Interchangeable Loadcell Sensor CH-TLC-0100
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-TLC-0100
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 100 lbs (0.0 to 45.35 kg)
Accuracy 0.10 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers