AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-SLC-0500

Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.
Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-SLC-0500 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-SLC-0500
Interchangeable Loadcell Sensor CH-SLC-0500
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-SLC-0500
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 500 lbs (0.0 to 227 kg)
Accuracy 0.25 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EXFTC-10KN-C20007 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details