AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-SLC-0200

Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.
Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-SLC-0200 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-SLC-0200
Interchangeable Loadcell Sensor CH-SLC-0200
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-SLC-0200
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 200 lbs (0.0 to 90.7 kg)
Accuracy 0.25 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009605-19 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR01-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details