AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-SLC-0025

Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.
Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-SLC-0025 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-SLC-0025
Interchangeable Loadcell Sensor CH-SLC-0025
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-SLC-0025
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 25 lbs (0.0 to 11.34 kg)
Accuracy 0.25 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RF Tension Load Cell - SLC-RF030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details