Pittman Motors Automation Grade Brushless DC Servo Motors AB34003

Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.
Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Suppliers

Company
Product
Description
Supplier Links
Automation Grade Brushless DC Servo Motors - AB34003 - Pittman Motors
Harleysville, PA, USA
Automation Grade Brushless DC Servo Motors
AB34003
Automation Grade Brushless DC Servo Motors AB34003
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number AB34003
Product Name Automation Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 70.32 in-oz/amp (497 mN-m/amp)
Output Power 0.7513 HP
Continuous Current 4.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1286 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
45ECF Brushless DC Slotted Flat Motor with Outer Rotor - 45ECF22 8B 25 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details