Pittman Motors Automation Grade Brushless DC Servo Motors AB23004

Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.
Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Suppliers

Company
Product
Description
Supplier Links
Automation Grade Brushless DC Servo Motors - AB23004 - Pittman Motors
Harleysville, PA, USA
Automation Grade Brushless DC Servo Motors
AB23004
Automation Grade Brushless DC Servo Motors AB23004
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number AB23004
Product Name Automation Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 32.18 in-oz/amp (227 mN-m/amp)
Output Power 0.4013 HP
Continuous Current 4.37 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7038 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
16ECP36-2A Ultra EC Slotless Brushless DC Motor - 16ECP36-2A 380 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details