Pittman Motors Automation Grade Brushless DC Servo Motors AB23003

Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.
Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Suppliers

Company
Product
Description
Supplier Links
Automation Grade Brushless DC Servo Motors - AB23003 - Pittman Motors
Harleysville, PA, USA
Automation Grade Brushless DC Servo Motors
AB23003
Automation Grade Brushless DC Servo Motors AB23003
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number AB23003
Product Name Automation Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 33.12 in-oz/amp (234 mN-m/amp)
Output Power 0.2801 HP
Continuous Current 1.96 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
16ECP36 Ultra EC Slotless Brushless DC Motor - 16ECP36 8B 108 .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
DC Motors - 8928751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
Units Metric
View Details