Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | DC Servomotors | DC Motors |
| Product Number | 9213753 | 70050413 |
| Product Name | Servo Motors | Servo motor, 24VDC, 6151rpm no load, 5.17oz/in tor const, .16/8.11A |
| Units | Metric | |
| Shaft Size | 0.157 inch (4.0 mm) | |
| Shaft Speed | 6151 rpm | 6151 rpm |
| Diameter / Width | 1.57 inch (40 mm) |