California Instruments Corp. AC Source 801P

Description
The 801P is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Low Cost Portable Easy to Use Programmable Dual voltage ranges 16 Hz to 500 Hz Simple Front Panel Connection UL and CSA Safety Tested CE Mark The Agilent 801P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 800 VA. With simple knobs used to set voltage, frequency and current limit, the 801P provides an inexpensive source of AC power in a small, portable and lightweight package.
Datasheet
Description
The 801P is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Low Cost Portable Easy to Use Programmable Dual voltage ranges 16 Hz to 500 Hz Simple Front Panel Connection UL and CSA Safety Tested CE Mark The Agilent 801P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 800 VA. With simple knobs used to set voltage, frequency and current limit, the 801P provides an inexpensive source of AC power in a small, portable and lightweight package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 801P
The 801P is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Low Cost Portable Easy to Use Programmable Dual voltage ranges 16 Hz to 500 Hz Simple Front Panel Connection UL and CSA Safety Tested CE Mark The Agilent 801P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 800 VA. With simple knobs used to set voltage, frequency and current limit, the 801P provides an inexpensive source of AC power in a small, portable and lightweight package.

The 801P is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Low Cost
  • Portable
  • Easy to Use
  • Programmable
  • Dual voltage ranges
  • 16 Hz to 500 Hz
  • Simple Front Panel Connection
  • UL and CSA Safety Tested
  • CE Mark

The Agilent 801P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 800 VA. With simple knobs used to set voltage, frequency and current limit, the 801P provides an inexpensive source of AC power in a small, portable and lightweight package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 801P
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC AC Wall Power Adapters - WAU120-1000-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details