California Instruments Corp. AC Source 6000L-3PT

Description
The 6000L-3PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single/3 Phase AC Power Source. 6000VA Output Power. 45 Hz - 440 Hz Frequency Range. Programmable Oscillator w/ Transient Capability. IEEE - 488 Interface. The California Instruments 6000L-3PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-3PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.
Datasheet
Description
The 6000L-3PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single/3 Phase AC Power Source. 6000VA Output Power. 45 Hz - 440 Hz Frequency Range. Programmable Oscillator w/ Transient Capability. IEEE - 488 Interface. The California Instruments 6000L-3PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-3PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6000L-3PT
The 6000L-3PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single/3 Phase AC Power Source. 6000VA Output Power. 45 Hz - 440 Hz Frequency Range. Programmable Oscillator w/ Transient Capability. IEEE - 488 Interface. The California Instruments 6000L-3PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-3PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.

The 6000L-3PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Single/3 Phase AC Power Source.
  • 6000VA Output Power.
  • 45 Hz - 440 Hz Frequency Range.
  • Programmable Oscillator w/ Transient Capability.
  • IEEE - 488 Interface.

The California Instruments 6000L-3PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-3PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6000L-3PT
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details