California Instruments Corp. AC Source 6000L-1PT

Description
The 6000L-1PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 6000VA Phase: 1 or 3 Frequency Range: 45 Hz - 550 Hz Current in 135V Range: A RMS: 44.4 A Peak (repetitive): 157.4 A Peak (non-repetitive): 170 Current / Phase - 3 Phase Mode: 14.8 The California Instruments 6000L-1PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-1PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.
Datasheet
Description
The 6000L-1PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 6000VA Phase: 1 or 3 Frequency Range: 45 Hz - 550 Hz Current in 135V Range: A RMS: 44.4 A Peak (repetitive): 157.4 A Peak (non-repetitive): 170 Current / Phase - 3 Phase Mode: 14.8 The California Instruments 6000L-1PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-1PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6000L-1PT
The 6000L-1PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 6000VA Phase: 1 or 3 Frequency Range: 45 Hz - 550 Hz Current in 135V Range: A RMS: 44.4 A Peak (repetitive): 157.4 A Peak (non-repetitive): 170 Current / Phase - 3 Phase Mode: 14.8 The California Instruments 6000L-1PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-1PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.

The 6000L-1PT is a 6000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power: 6000VA
  • Phase: 1 or 3
  • Frequency Range: 45 Hz - 550 Hz
  • Current in 135V Range:
  • A RMS: 44.4
  • A Peak (repetitive): 157.4
  • A Peak (non-repetitive): 170
  • Current / Phase - 3 Phase Mode: 14.8

The California Instruments 6000L-1PT AC Power Source has a compact size which provides more power per inch than most other AC supplies. Highly efficient, the 6000L-1PT dissipate less heat than previous generation systems and allows up to an additional 10 % output power. With a programmable controller, it provides an extensive set of programmable functions in. Automatic remote calibration and comprehensive self-tests simplify maintainability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6000L-1PT
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details