California Instruments Corp. AC Source 503T

Description
The 503T is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Adjustable Output Voltages 0-270V RMS Variable Output frequency: 20 Hz to 20 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Multi-Unit and Multi-Phase Configurations The California Instruments 503T is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 503T ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements. The California Instruments 503T features four output voltage ranges and delivers full power output down to 78% of the rated voltages. Common to all three-phase single-enclosure units, the Model 503T has a voltage meter with a selector switch for verifying all line-to-neutral and line-to-line voltages.
Datasheet
Description
The 503T is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Adjustable Output Voltages 0-270V RMS Variable Output frequency: 20 Hz to 20 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Multi-Unit and Multi-Phase Configurations The California Instruments 503T is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 503T ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements. The California Instruments 503T features four output voltage ranges and delivers full power output down to 78% of the rated voltages. Common to all three-phase single-enclosure units, the Model 503T has a voltage meter with a selector switch for verifying all line-to-neutral and line-to-line voltages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 503T
The 503T is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Adjustable Output Voltages 0-270V RMS Variable Output frequency: 20 Hz to 20 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Multi-Unit and Multi-Phase Configurations The California Instruments 503T is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 503T ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements. The California Instruments 503T features four output voltage ranges and delivers full power output down to 78% of the rated voltages. Common to all three-phase single-enclosure units, the Model 503T has a voltage meter with a selector switch for verifying all line-to-neutral and line-to-line voltages.

The 503T is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Adjustable Output Voltages 0-270V RMS
  • Variable Output frequency: 20 Hz to 20 kHz
  • Adjustable Phase Angle
  • Current Source Configurations
  • Sine-Wave or Square-Wave Output
  • Programmable Interface (IEEE-488 and BCD)
  • Multi-Unit and Multi-Phase Configurations

The California Instruments 503T is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 503T ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements.
The California Instruments 503T features four output voltage ranges and delivers full power output down to 78% of the rated voltages. Common to all three-phase single-enclosure units, the Model 503T has a voltage meter with a selector switch for verifying all line-to-neutral and line-to-line voltages.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 503T
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XTR80-10.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details