California Instruments Corp. AC Source 4503L

Description
The 4503L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical Protection Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units Adjustable current limit
Datasheet
Description
The 4503L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical Protection Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units Adjustable current limit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 4503L
The 4503L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical Protection Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units Adjustable current limit

The 4503L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 4500VA
  • Total Watts: 7500W
  • Output voltages: 0-135, 0-270
  • Current in 135V range: Arms:37
  • Output Frequency: 17 Hz to 2 kHz
  • Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical

Protection

  • Overcurrent
  • Overpower
  • Short circuit
  • Overtemperature
  • Current limit trip standard with programmable units
  • Adjustable current limit
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 4503L
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details