Pittman Motors Slotless Brushless DC Servo Motors 4413 Series

Description
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.
Description
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

Suppliers

Company
Product
Description
Supplier Links
Slotless Brushless DC Servo Motors - 4413 Series - Pittman Motors
Harleysville, PA, USA
Slotless Brushless DC Servo Motors
4413 Series
Slotless Brushless DC Servo Motors 4413 Series
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number 4413 Series
Product Name Slotless Brushless DC Servo Motors
Motor Type Servomotor
DC Construction Coreless / Slotless
Standard DC Voltage 24V; 48V; 72V; 90V
DC Voltage Range 24.0 to 121.2 VDC
Torque Constant 5.54 to 28 in-oz/amp (39.15 to 198 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Roller BLDC Motor/Brushless DC Motor - 50BWA Series (50BWA428D008B-01) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 200 HP
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 22 AWG Lead Gauge, UL 1199 Lead Style - NH1-D52 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1876 HP
Continuous Current 3.81 amps
View Details