California Instruments Corp. AC Source 3001TCA

Description
The 3001TCA is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Load Regulation: + 1% over the frequency range of 45 Hz to 5 kHz when tested at unity power factor + 2% over the frequency range of 45 Hz to 20 kHz when tested at unity power factor Line Regulation: +0.25% for 24 hours at constant line, load and ambient temperature conditions following a one-hour warm up. Frequency Response: + 0.5dB within specified frequency range
Datasheet
Description
The 3001TCA is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Load Regulation: + 1% over the frequency range of 45 Hz to 5 kHz when tested at unity power factor + 2% over the frequency range of 45 Hz to 20 kHz when tested at unity power factor Line Regulation: +0.25% for 24 hours at constant line, load and ambient temperature conditions following a one-hour warm up. Frequency Response: + 0.5dB within specified frequency range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 3001TCA
The 3001TCA is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Load Regulation: + 1% over the frequency range of 45 Hz to 5 kHz when tested at unity power factor + 2% over the frequency range of 45 Hz to 20 kHz when tested at unity power factor Line Regulation: +0.25% for 24 hours at constant line, load and ambient temperature conditions following a one-hour warm up. Frequency Response: + 0.5dB within specified frequency range

The 3001TCA is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Load Regulation:
    • + 1% over the frequency range of 45 Hz to 5 kHz when tested at unity power factor
    • + 2% over the frequency range of 45 Hz to 20 kHz when tested at unity power factor
  • Line Regulation: +0.25% for 24 hours at constant line, load and ambient temperature conditions following a one-hour warm up.
  • Frequency Response: + 0.5dB within specified frequency range
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3001TCA
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers