California Instruments Corp. AC Source 3000LS

Description
The 3000LS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 45 Hz - 1 kHz 3 kVA 270 VAC Max 3000 W Max Single or Three Phase Output Backward Compatible with L Series Ideally suited for avionics and defense applications Transient Programming Built-in Measurements - Performs voltage, current, and power measurements Interface - Standard USB & RS232C interface The California Instruments 3000LS is an improved version of the 3000L AC power source. It provides many basic AC source capabilities at an economical cost. Additional capabilities such as arbitrary waveform generation and harmonic measurements can be added as options. The 3000LS can be ordered in either single phase (-1) or three phase (-3) configurations. This AC Power Source is completely microprocessor controlled and can be operated from a simple front panel keypad. A pair of analog controls located next to the backlit alphanumeric LCD display allows output voltage and frequency to be slewed up or down dynamically. For more advanced operations, a series of menus is provided using a dual line high contrast LCD display. The California Instruments 3000LS represents a modern AC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC power source with a high-end harmonic power analyzer, this system is capable of handling applications that would traditionally have required multiple instruments.
Datasheet
Description
The 3000LS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 45 Hz - 1 kHz 3 kVA 270 VAC Max 3000 W Max Single or Three Phase Output Backward Compatible with L Series Ideally suited for avionics and defense applications Transient Programming Built-in Measurements - Performs voltage, current, and power measurements Interface - Standard USB & RS232C interface The California Instruments 3000LS is an improved version of the 3000L AC power source. It provides many basic AC source capabilities at an economical cost. Additional capabilities such as arbitrary waveform generation and harmonic measurements can be added as options. The 3000LS can be ordered in either single phase (-1) or three phase (-3) configurations. This AC Power Source is completely microprocessor controlled and can be operated from a simple front panel keypad. A pair of analog controls located next to the backlit alphanumeric LCD display allows output voltage and frequency to be slewed up or down dynamically. For more advanced operations, a series of menus is provided using a dual line high contrast LCD display. The California Instruments 3000LS represents a modern AC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC power source with a high-end harmonic power analyzer, this system is capable of handling applications that would traditionally have required multiple instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 3000LS
The 3000LS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 45 Hz - 1 kHz 3 kVA 270 VAC Max 3000 W Max Single or Three Phase Output Backward Compatible with L Series Ideally suited for avionics and defense applications Transient Programming Built-in Measurements - Performs voltage, current, and power measurements Interface - Standard USB & RS232C interface The California Instruments 3000LS is an improved version of the 3000L AC power source. It provides many basic AC source capabilities at an economical cost. Additional capabilities such as arbitrary waveform generation and harmonic measurements can be added as options. The 3000LS can be ordered in either single phase (-1) or three phase (-3) configurations. This AC Power Source is completely microprocessor controlled and can be operated from a simple front panel keypad. A pair of analog controls located next to the backlit alphanumeric LCD display allows output voltage and frequency to be slewed up or down dynamically. For more advanced operations, a series of menus is provided using a dual line high contrast LCD display. The California Instruments 3000LS represents a modern AC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC power source with a high-end harmonic power analyzer, this system is capable of handling applications that would traditionally have required multiple instruments.

The 3000LS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 45 Hz - 1 kHz
  • 3 kVA
  • 270 VAC Max
  • 3000 W Max
  • Single or Three Phase Output
  • Backward Compatible with L Series
  • Ideally suited for avionics and defense applications
  • Transient Programming
  • Built-in Measurements - Performs voltage, current, and power measurements
  • Interface - Standard USB & RS232C interface

The California Instruments 3000LS is an improved version of the 3000L AC power source. It provides many basic AC source capabilities at an economical cost. Additional capabilities such as arbitrary waveform generation and harmonic measurements can be added as options. The 3000LS can be ordered in either single phase (-1) or three phase (-3) configurations. This AC Power Source is completely microprocessor controlled and can be operated from a simple front panel keypad. A pair of analog controls located next to the backlit alphanumeric LCD display allows output voltage and frequency to be slewed up or down dynamically. For more advanced operations, a series of menus is provided using a dual line high contrast LCD display. The California Instruments 3000LS represents a modern AC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC power source with a high-end harmonic power analyzer, this system is capable of handling applications that would traditionally have required multiple instruments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3000LS
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Power Supply XLP 50 W Power Supply - 1606-XLP50E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
3 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details