California Instruments Corp. AC Source 3000CS

Description
The 3000CS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additonal Features: Precision Current Source : Ideally suited for current protection device testing Single and Three Phase Modes : Built-in phase mode switch makes output configuration easy 3kVA to 18kVA Power Levels : Match power source & cost to application requirements Arbitrary Waveform Generator : Test products using real world current profiles including harmonic currents Built-In Power Analyzer : Performs voltage & current harmonic analysis & waveform acquisition Standard IEEE-448, USB and RS232C : Remote control interface for ATE system integration GUI Software Suite: Allows users to access the powerful features & functions of the instrument on a Windows™ system Programmable Transients : Amplitude & time control with up to 1ms resolution The California Instruments 3000CS represents an advanced AC current source that addresses increasing demands on manufacturers to test products using real-world current profiles. By combining true current transconductance amplifiers with an advanced digital controller and harmonic power analyzer, CS Series current sources are capable of performing tests that would traditionally have been difficult to accomplish. The CS Series is completely microprocessor controlled and can be operated from a simple front panel keypad. An analog knob located next to the backlit alphanumeric LCD display allows output current or frequency to be slewed up or down dynamically. With precise current programming and regulation, high output current, multi-phase mode and built-in power analyzer measurement capabilities, CS Series AC current sources address many AC current test applications. Additional features, like arbitrary waveform generation and transient generation make the CS Series the ideal source for demanding production test requirements. All CS Series AC sources are equipped with IEEE-488 (GPIB), USB and RS232C remote control interfaces and support SCPI command language programming. An Ethernet interface is optional (-LAN Option).
Datasheet
Description
The 3000CS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additonal Features: Precision Current Source : Ideally suited for current protection device testing Single and Three Phase Modes : Built-in phase mode switch makes output configuration easy 3kVA to 18kVA Power Levels : Match power source & cost to application requirements Arbitrary Waveform Generator : Test products using real world current profiles including harmonic currents Built-In Power Analyzer : Performs voltage & current harmonic analysis & waveform acquisition Standard IEEE-448, USB and RS232C : Remote control interface for ATE system integration GUI Software Suite: Allows users to access the powerful features & functions of the instrument on a Windows™ system Programmable Transients : Amplitude & time control with up to 1ms resolution The California Instruments 3000CS represents an advanced AC current source that addresses increasing demands on manufacturers to test products using real-world current profiles. By combining true current transconductance amplifiers with an advanced digital controller and harmonic power analyzer, CS Series current sources are capable of performing tests that would traditionally have been difficult to accomplish. The CS Series is completely microprocessor controlled and can be operated from a simple front panel keypad. An analog knob located next to the backlit alphanumeric LCD display allows output current or frequency to be slewed up or down dynamically. With precise current programming and regulation, high output current, multi-phase mode and built-in power analyzer measurement capabilities, CS Series AC current sources address many AC current test applications. Additional features, like arbitrary waveform generation and transient generation make the CS Series the ideal source for demanding production test requirements. All CS Series AC sources are equipped with IEEE-488 (GPIB), USB and RS232C remote control interfaces and support SCPI command language programming. An Ethernet interface is optional (-LAN Option).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 3000CS
The 3000CS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additonal Features: Precision Current Source : Ideally suited for current protection device testing Single and Three Phase Modes : Built-in phase mode switch makes output configuration easy 3kVA to 18kVA Power Levels : Match power source & cost to application requirements Arbitrary Waveform Generator : Test products using real world current profiles including harmonic currents Built-In Power Analyzer : Performs voltage & current harmonic analysis & waveform acquisition Standard IEEE-448, USB and RS232C : Remote control interface for ATE system integration GUI Software Suite: Allows users to access the powerful features & functions of the instrument on a Windows™ system Programmable Transients : Amplitude & time control with up to 1ms resolution The California Instruments 3000CS represents an advanced AC current source that addresses increasing demands on manufacturers to test products using real-world current profiles. By combining true current transconductance amplifiers with an advanced digital controller and harmonic power analyzer, CS Series current sources are capable of performing tests that would traditionally have been difficult to accomplish. The CS Series is completely microprocessor controlled and can be operated from a simple front panel keypad. An analog knob located next to the backlit alphanumeric LCD display allows output current or frequency to be slewed up or down dynamically. With precise current programming and regulation, high output current, multi-phase mode and built-in power analyzer measurement capabilities, CS Series AC current sources address many AC current test applications. Additional features, like arbitrary waveform generation and transient generation make the CS Series the ideal source for demanding production test requirements. All CS Series AC sources are equipped with IEEE-488 (GPIB), USB and RS232C remote control interfaces and support SCPI command language programming. An Ethernet interface is optional (-LAN Option).

The 3000CS is a 3000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additonal Features:

  • Precision Current Source : Ideally suited for current protection device testing
  • Single and Three Phase Modes : Built-in phase mode switch makes output configuration easy
  • 3kVA to 18kVA Power Levels : Match power source & cost to application requirements
  • Arbitrary Waveform Generator : Test products using real world current profiles including harmonic currents
  • Built-In Power Analyzer : Performs voltage & current harmonic analysis & waveform acquisition
  • Standard IEEE-448, USB and RS232C : Remote control interface for ATE system integration
  • GUI Software Suite: Allows users to access the powerful features & functions of the instrument on a Windows™ system
  • Programmable Transients : Amplitude & time control with up to 1ms resolution

The California Instruments 3000CS represents an advanced AC current source that addresses increasing demands on manufacturers to test products using real-world current profiles. By combining true current transconductance amplifiers with an advanced digital controller and harmonic power analyzer, CS Series current sources are capable of performing tests that would traditionally have been difficult to accomplish.

The CS Series is completely microprocessor controlled and can be operated from a simple front panel keypad. An analog knob located next to the backlit alphanumeric LCD display allows output current or frequency to be slewed up or down dynamically. With precise current programming and regulation, high output current, multi-phase mode and built-in power analyzer measurement capabilities, CS Series AC current sources address many AC current test applications. Additional features, like arbitrary waveform generation and transient generation make the CS Series the ideal source for demanding production test requirements.

All CS Series AC sources are equipped with IEEE-488 (GPIB), USB and RS232C remote control interfaces and support SCPI command language programming. An Ethernet interface is optional (-LAN Option).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3000CS
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details