California Instruments Corp. AC Source 251TCA

Description
The 251TCA is a 250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz - 5 kHz Range of 250 VA at 105 V to 135 V rms 115 VAC Input Output Voltage: 0-135 V rms or 0-170 V rms Load regulation: ± 1% over the range Short circuit and overload protection Interface: GPIB The California Instruments 251TCA offers precise control of amplitude, frequency, phase angle, and current. The 251TCA Source ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems foe complex ATE requirements. Some typical applications include: Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing
Datasheet
Description
The 251TCA is a 250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz - 5 kHz Range of 250 VA at 105 V to 135 V rms 115 VAC Input Output Voltage: 0-135 V rms or 0-170 V rms Load regulation: ± 1% over the range Short circuit and overload protection Interface: GPIB The California Instruments 251TCA offers precise control of amplitude, frequency, phase angle, and current. The 251TCA Source ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems foe complex ATE requirements. Some typical applications include: Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 251TCA
The 251TCA is a 250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz - 5 kHz Range of 250 VA at 105 V to 135 V rms 115 VAC Input Output Voltage: 0-135 V rms or 0-170 V rms Load regulation: ± 1% over the range Short circuit and overload protection Interface: GPIB The California Instruments 251TCA offers precise control of amplitude, frequency, phase angle, and current. The 251TCA Source ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems foe complex ATE requirements. Some typical applications include: Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing

The 251TCA is a 250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Frequency: 45 Hz - 5 kHz
  • Range of 250 VA at 105 V to 135 V rms
  • 115 VAC Input
  • Output Voltage: 0-135 V rms or 0-170 V rms
  • Load regulation: ± 1% over the range
  • Short circuit and overload protection
  • Interface: GPIB

The California Instruments 251TCA offers precise control of amplitude, frequency, phase angle, and current. The 251TCA Source ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems foe complex ATE requirements.

Some typical applications include:

  • Avionics Testing
  • Frequency Conversion
  • Instrument Calibration
  • DC Power Supply Testing
  • Ground Power Simulation
  • Position Sensor Testing
  • Circuit Breaker, Fuse, etc. Testing
  • Military Electronics Testing-MATE
  • Gyro Testing
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 251TCA
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details