California Instruments Corp. AC Source 2001L

Description
The 2001L is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single Phase Programmable AC Power Source. 2000VA AC Output Power. 45 Hz - 550 Hz Frequency Range. 0 - 156V or 0 - 312V Output. 115V Input. 47 - 440 Hz Line Frequency. GPIB Interface. The unit uses dual voltage ranges and programmable current limits to protect the unit under test. Standard voltage ranges of 135 and 270 Volt RMS are typical but optional output range options offer voltage ranges up to 400 V RMS. The complete solid state, high switching speed PWM architecture of the L Series ensures low noise and low distortion output over a wide range of power levels. Line input is 115 V or 230 V L-N, 1 phase 47 - 400 Hz.
Datasheet
Description
The 2001L is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single Phase Programmable AC Power Source. 2000VA AC Output Power. 45 Hz - 550 Hz Frequency Range. 0 - 156V or 0 - 312V Output. 115V Input. 47 - 440 Hz Line Frequency. GPIB Interface. The unit uses dual voltage ranges and programmable current limits to protect the unit under test. Standard voltage ranges of 135 and 270 Volt RMS are typical but optional output range options offer voltage ranges up to 400 V RMS. The complete solid state, high switching speed PWM architecture of the L Series ensures low noise and low distortion output over a wide range of power levels. Line input is 115 V or 230 V L-N, 1 phase 47 - 400 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 2001L
The 2001L is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single Phase Programmable AC Power Source. 2000VA AC Output Power. 45 Hz - 550 Hz Frequency Range. 0 - 156V or 0 - 312V Output. 115V Input. 47 - 440 Hz Line Frequency. GPIB Interface. The unit uses dual voltage ranges and programmable current limits to protect the unit under test. Standard voltage ranges of 135 and 270 Volt RMS are typical but optional output range options offer voltage ranges up to 400 V RMS. The complete solid state, high switching speed PWM architecture of the L Series ensures low noise and low distortion output over a wide range of power levels. Line input is 115 V or 230 V L-N, 1 phase 47 - 400 Hz.

The 2001L is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Single Phase Programmable AC Power Source.
  • 2000VA AC Output Power.
  • 45 Hz - 550 Hz Frequency Range.
  • 0 - 156V or 0 - 312V Output.
  • 115V Input.
  • 47 - 440 Hz Line Frequency.
  • GPIB Interface.

The unit uses dual voltage ranges and programmable current limits to protect the unit under test. Standard voltage ranges of 135 and 270 Volt RMS are typical but optional output range options offer voltage ranges up to 400 V RMS. The complete solid state, high switching speed PWM architecture of the L Series ensures low noise and low distortion output over a wide range of power levels. Line input is 115 V or 230 V L-N, 1 phase 47 - 400 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 2001L
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details