California Instruments Corp. AC Source 1503L

Description
The 1503L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Three Phase AC Power Source 1667 VA AC Output Power. Output Frequency: 17 Hz to 5 kHz AC Noise Level: 160 mV rms typical Line Input: 115 V or 230 V single phase; 47 Hz to 440 Hz Connectors Input provided on rear terminal block Output provided on rear terminal block (Remote sense mating connectors are provided) Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent To 5 kHz: 2 percent 50/60 Hz: 0.5 percent typical Protection: Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units. All units have adjustable current limit The California Instruments L-Series’ small size provides more power per inch than most other AC supplies. Highly efficient, these products dissipate less heat than previous generation systems and allow up to an additional 10 % output power. With a programmable controller, L-Series models provide the most comprehensive set of programmable functions in the industry. Automatic remote calibration and comprehensive self-tests simplify maintainability. All L Series units are completely self-contained. Control is through an embedded oscillator, factory configured to your specific requirements. Output parameters are controlled via the front panel or the IEEE-488 bus. Bus programming, standard with -P, -PT and HGA controllers, allows programming and measurement function readback compatible with a number of other standards including VXI, MXI and RS232 via recommended translators. To simplify programming, the standard unit supports both Abbreviated Plain English programming and an ATLAS-based control language.
Datasheet
Description
The 1503L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Three Phase AC Power Source 1667 VA AC Output Power. Output Frequency: 17 Hz to 5 kHz AC Noise Level: 160 mV rms typical Line Input: 115 V or 230 V single phase; 47 Hz to 440 Hz Connectors Input provided on rear terminal block Output provided on rear terminal block (Remote sense mating connectors are provided) Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent To 5 kHz: 2 percent 50/60 Hz: 0.5 percent typical Protection: Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units. All units have adjustable current limit The California Instruments L-Series’ small size provides more power per inch than most other AC supplies. Highly efficient, these products dissipate less heat than previous generation systems and allow up to an additional 10 % output power. With a programmable controller, L-Series models provide the most comprehensive set of programmable functions in the industry. Automatic remote calibration and comprehensive self-tests simplify maintainability. All L Series units are completely self-contained. Control is through an embedded oscillator, factory configured to your specific requirements. Output parameters are controlled via the front panel or the IEEE-488 bus. Bus programming, standard with -P, -PT and HGA controllers, allows programming and measurement function readback compatible with a number of other standards including VXI, MXI and RS232 via recommended translators. To simplify programming, the standard unit supports both Abbreviated Plain English programming and an ATLAS-based control language.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1503L
The 1503L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Three Phase AC Power Source 1667 VA AC Output Power. Output Frequency: 17 Hz to 5 kHz AC Noise Level: 160 mV rms typical Line Input: 115 V or 230 V single phase; 47 Hz to 440 Hz Connectors Input provided on rear terminal block Output provided on rear terminal block (Remote sense mating connectors are provided) Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent To 5 kHz: 2 percent 50/60 Hz: 0.5 percent typical Protection: Overcurrent Overpower Short circuit Overtemperature Current limit trip standard with programmable units. All units have adjustable current limit The California Instruments L-Series’ small size provides more power per inch than most other AC supplies. Highly efficient, these products dissipate less heat than previous generation systems and allow up to an additional 10 % output power. With a programmable controller, L-Series models provide the most comprehensive set of programmable functions in the industry. Automatic remote calibration and comprehensive self-tests simplify maintainability. All L Series units are completely self-contained. Control is through an embedded oscillator, factory configured to your specific requirements. Output parameters are controlled via the front panel or the IEEE-488 bus. Bus programming, standard with -P, -PT and HGA controllers, allows programming and measurement function readback compatible with a number of other standards including VXI, MXI and RS232 via recommended translators. To simplify programming, the standard unit supports both Abbreviated Plain English programming and an ATLAS-based control language.

The 1503L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Three Phase AC Power Source
  • 1667 VA AC Output Power.
  • Output Frequency: 17 Hz to 5 kHz
  • AC Noise Level: 160 mV rms typical
  • Line Input: 115 V or 230 V single phase; 47 Hz to 440 Hz
  • Connectors
  • Input provided on rear terminal block
  • Output provided on rear terminal block (Remote sense mating connectors are provided)

Total Harmonic Distortion:

  • 45 Hz to 2 kHz: 1 percent
  • To 5 kHz: 2 percent
  • 50/60 Hz: 0.5 percent typical

Protection:

  • Overcurrent
  • Overpower
  • Short circuit
  • Overtemperature
  • Current limit trip standard with programmable units. All units have adjustable current limit

The California Instruments L-Series’ small size provides more power per inch than most other AC supplies. Highly efficient, these products dissipate less heat than previous generation systems and allow up to an additional 10 % output power. With a programmable controller, L-Series models provide the most comprehensive set of programmable functions in the industry. Automatic remote calibration and comprehensive self-tests simplify maintainability.

All L Series units are completely self-contained. Control is through an embedded oscillator, factory configured to your specific requirements. Output parameters are controlled via the front panel or the IEEE-488 bus. Bus programming, standard with -P, -PT and HGA controllers, allows programming and measurement function readback compatible with a number of other standards including VXI, MXI and RS232 via recommended translators. To simplify programming, the standard unit supports both Abbreviated Plain English programming and an ATLAS-based control language.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1503L
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers