California Instruments Corp. AC Source 1501TC

Description
The 1501TC is a 1500VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Output: 1500 VA at 130 to 110 volts RMS output with power factor of unity to ±0.7 Output Voltage Ranges: 0 to 32.5 volts RMS, 0 to 65 volts RMS, 0 to 130 volts RMS and 0 to 260 volts RMS Total Harmonic Distortion: less than 0.3% distortion at midband (200 to 600 Hz), and less than 0.5% distortion from 45 Hz to 5 kHz. Amplitude Stability: ±0.25% for 24 hours at constant line, load and ambient temperature conditions. Load Regulation: ±1% over the range from 45 Hz to 5 kHz when tested at unity power factor Full Power Frequency Range: 45 Hz to 5 kHz. AC Input Line: 210 to 250 volts RMS. Unit may be wired for the following single phase voltages on special order: 115 VAC, 208 VAC, 220 VAC and 240 VAC AC Input Frequency: 48 to 65 Hz AC Input Power: 5000 watts maximum under worst case line and full rated worst case load conditions Dimensions: 14" H x 19" W x 21" D Approx. shipping weight: 210 lbs.
Datasheet
Description
The 1501TC is a 1500VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Output: 1500 VA at 130 to 110 volts RMS output with power factor of unity to ±0.7 Output Voltage Ranges: 0 to 32.5 volts RMS, 0 to 65 volts RMS, 0 to 130 volts RMS and 0 to 260 volts RMS Total Harmonic Distortion: less than 0.3% distortion at midband (200 to 600 Hz), and less than 0.5% distortion from 45 Hz to 5 kHz. Amplitude Stability: ±0.25% for 24 hours at constant line, load and ambient temperature conditions. Load Regulation: ±1% over the range from 45 Hz to 5 kHz when tested at unity power factor Full Power Frequency Range: 45 Hz to 5 kHz. AC Input Line: 210 to 250 volts RMS. Unit may be wired for the following single phase voltages on special order: 115 VAC, 208 VAC, 220 VAC and 240 VAC AC Input Frequency: 48 to 65 Hz AC Input Power: 5000 watts maximum under worst case line and full rated worst case load conditions Dimensions: 14" H x 19" W x 21" D Approx. shipping weight: 210 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1501TC
The 1501TC is a 1500VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Output: 1500 VA at 130 to 110 volts RMS output with power factor of unity to ±0.7 Output Voltage Ranges: 0 to 32.5 volts RMS, 0 to 65 volts RMS, 0 to 130 volts RMS and 0 to 260 volts RMS Total Harmonic Distortion: less than 0.3% distortion at midband (200 to 600 Hz), and less than 0.5% distortion from 45 Hz to 5 kHz. Amplitude Stability: ±0.25% for 24 hours at constant line, load and ambient temperature conditions. Load Regulation: ±1% over the range from 45 Hz to 5 kHz when tested at unity power factor Full Power Frequency Range: 45 Hz to 5 kHz. AC Input Line: 210 to 250 volts RMS. Unit may be wired for the following single phase voltages on special order: 115 VAC, 208 VAC, 220 VAC and 240 VAC AC Input Frequency: 48 to 65 Hz AC Input Power: 5000 watts maximum under worst case line and full rated worst case load conditions Dimensions: 14" H x 19" W x 21" D Approx. shipping weight: 210 lbs.

The 1501TC is a 1500VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power Output: 1500 VA at 130 to 110 volts RMS output with power factor of unity to ±0.7
  • Output Voltage Ranges: 0 to 32.5 volts RMS, 0 to 65 volts RMS, 0 to 130 volts RMS and 0 to 260 volts RMS
  • Total Harmonic Distortion: less than 0.3% distortion at midband (200 to 600 Hz), and less than 0.5% distortion from 45 Hz to 5 kHz.
  • Amplitude Stability: ±0.25% for 24 hours at constant line, load and ambient temperature conditions.
  • Load Regulation: ±1% over the range from 45 Hz to 5 kHz when tested at unity power factor
  • Full Power Frequency Range: 45 Hz to 5 kHz.
  • AC Input Line: 210 to 250 volts RMS. Unit may be wired for the following single phase voltages on special order: 115 VAC, 208 VAC, 220 VAC and 240 VAC
  • AC Input Frequency: 48 to 65 Hz
  • AC Input Power: 5000 watts maximum under worst case line and full rated worst case load conditions
  • Dimensions: 14" H x 19" W x 21" D
  • Approx. shipping weight: 210 lbs.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1501TC
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details