Ametek Dynamic Fluid Solutions Low Voltage Brushless DC Blowers - 24V 150016-52

Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Brushless DC Blowers - 24V - 70097891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Low Voltage Brushless DC Blowers - 24V
70097891
Low Voltage Brushless DC Blowers - 24V 70097891
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70097891
Product Name Low Voltage Brushless DC Blowers - 24V
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-150I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details