Pittman Motors Instrument Grade Brushless DC Servo Motors 1302 Series

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - 1302 Series - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
1302 Series
Instrument Grade Brushless DC Servo Motors 1302 Series
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number 1302 Series
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 9.6 to 48.0 VDC
Torque Constant 1.76 to 8.8 in-oz/amp (12.42 to 62.16 mN-m/amp)
Output Power 0.0322 to 0.0348 HP
Unlock Full Specs
to access all available technical data

Similar Products

RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 14 AWG Lead Gauge, UL 1199 Lead Style - NH1-D100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 1.13 HP
Continuous Current 22.98 amps
View Details
PBL60-50 24V 4000 RPM – GB28 15:1 Bronze - 776618-735904 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.1850 HP
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details