Solartron ISA Impedance Analyzer 1260A

Description
The 1260A is an impedance analyzer from Solartron. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Frequency resolution: 1 in 65 million (0.015ppm) 0.1%, 0.1º accuracy - unsurpassed by any similar instrument Resolution to 0.001dB, 0.01º - capturing every detail Measures impedances >100Mohm 2-, 3- and 4-terminal measurement configurations Rapid acquisition of data Accurate, repeatable measurements Corrosion studies Battery research and fuel cells Solar cells LCD's Bio-materials Ceramics / composites Electronic component development Civil engineering Non-destructive Highly adaptable to a wide variety of different applications Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modeling Polarization voltage up to ±40.95V Compatible with the renowned ZPlot software package to simplify experiments and optimize throughput The advantages of impedance measurement over other techniques include: Rapid aquisition of data Accurate, repeatable measurements Non-destructive Highly adaptable to a wide variety of different applications. Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modelling techniques for detailed analysis of results Stretching the limits of impedance testing One of Solartron Analytical’s extensive range of precision products designed to provide cost effective solutions for DC and AC analysis in electrochemical and materials research, the 1260A offers an outstanding measurement specification for impedance spectroscopy. Spanning 10µHz to 32 MHz with 0.015ppm resolution, the 1260A provides excellent coverage for virtually all chemical and molecular mechanisms - all in a single instrument. With an accuracy of 0.1%, 0.1º, measurements can be made with complete confidence, and even the most subtle changes in sample behavior detected and quantized The 1260A uses Solartron Analytical’s patented single-sine correlation technique, which inherently removes the noise and harmonic distortion which plagues lesser instruments. When combined with other products from Solartron Analytical’s range, including well-proven application software (ZPlot or SMaRT), the 1260A can form the heart of an advanced electrochemical and materials measurement system, to provide superb accuracy, flexibility and reliability - even for the most complex research problems.
Description
The 1260A is an impedance analyzer from Solartron. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Frequency resolution: 1 in 65 million (0.015ppm) 0.1%, 0.1º accuracy - unsurpassed by any similar instrument Resolution to 0.001dB, 0.01º - capturing every detail Measures impedances >100Mohm 2-, 3- and 4-terminal measurement configurations Rapid acquisition of data Accurate, repeatable measurements Corrosion studies Battery research and fuel cells Solar cells LCD's Bio-materials Ceramics / composites Electronic component development Civil engineering Non-destructive Highly adaptable to a wide variety of different applications Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modeling Polarization voltage up to ±40.95V Compatible with the renowned ZPlot software package to simplify experiments and optimize throughput The advantages of impedance measurement over other techniques include: Rapid aquisition of data Accurate, repeatable measurements Non-destructive Highly adaptable to a wide variety of different applications. Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modelling techniques for detailed analysis of results Stretching the limits of impedance testing One of Solartron Analytical’s extensive range of precision products designed to provide cost effective solutions for DC and AC analysis in electrochemical and materials research, the 1260A offers an outstanding measurement specification for impedance spectroscopy. Spanning 10µHz to 32 MHz with 0.015ppm resolution, the 1260A provides excellent coverage for virtually all chemical and molecular mechanisms - all in a single instrument. With an accuracy of 0.1%, 0.1º, measurements can be made with complete confidence, and even the most subtle changes in sample behavior detected and quantized The 1260A uses Solartron Analytical’s patented single-sine correlation technique, which inherently removes the noise and harmonic distortion which plagues lesser instruments. When combined with other products from Solartron Analytical’s range, including well-proven application software (ZPlot or SMaRT), the 1260A can form the heart of an advanced electrochemical and materials measurement system, to provide superb accuracy, flexibility and reliability - even for the most complex research problems.

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 1260A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
1260A
Impedance Analyzer 1260A
The 1260A is an impedance analyzer from Solartron. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Frequency resolution: 1 in 65 million (0.015ppm) 0.1%, 0.1º accuracy - unsurpassed by any similar instrument Resolution to 0.001dB, 0.01º - capturing every detail Measures impedances >100Mohm 2-, 3- and 4-terminal measurement configurations Rapid acquisition of data Accurate, repeatable measurements Corrosion studies Battery research and fuel cells Solar cells LCD's Bio-materials Ceramics / composites Electronic component development Civil engineering Non-destructive Highly adaptable to a wide variety of different applications Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modeling Polarization voltage up to ±40.95V Compatible with the renowned ZPlot software package to simplify experiments and optimize throughput The advantages of impedance measurement over other techniques include: Rapid aquisition of data Accurate, repeatable measurements Non-destructive Highly adaptable to a wide variety of different applications. Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges Equivalent circuit/modelling techniques for detailed analysis of results Stretching the limits of impedance testing One of Solartron Analytical’s extensive range of precision products designed to provide cost effective solutions for DC and AC analysis in electrochemical and materials research, the 1260A offers an outstanding measurement specification for impedance spectroscopy. Spanning 10µHz to 32 MHz with 0.015ppm resolution, the 1260A provides excellent coverage for virtually all chemical and molecular mechanisms - all in a single instrument. With an accuracy of 0.1%, 0.1º, measurements can be made with complete confidence, and even the most subtle changes in sample behavior detected and quantized The 1260A uses Solartron Analytical’s patented single-sine correlation technique, which inherently removes the noise and harmonic distortion which plagues lesser instruments. When combined with other products from Solartron Analytical’s range, including well-proven application software (ZPlot or SMaRT), the 1260A can form the heart of an advanced electrochemical and materials measurement system, to provide superb accuracy, flexibility and reliability - even for the most complex research problems.

The 1260A is an impedance analyzer from Solartron. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • Frequency resolution: 1 in 65 million (0.015ppm)
  • 0.1%, 0.1º accuracy - unsurpassed by any similar instrument
  • Resolution to 0.001dB, 0.01º - capturing every detail
  • Measures impedances >100Mohm
  • 2-, 3- and 4-terminal measurement configurations
  • Rapid acquisition of data
  • Accurate, repeatable measurements
  • Corrosion studies
  • Battery research and fuel cells
  • Solar cells
  • LCD's
  • Bio-materials
  • Ceramics / composites
  • Electronic component development
  • Civil engineering
  • Non-destructive
  • Highly adaptable to a wide variety of different applications
  • Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges
  • Equivalent circuit/modeling
  • Polarization voltage up to ±40.95V
  • Compatible with the renowned ZPlot software package to simplify experiments and optimize throughput

The advantages of impedance measurement over other techniques include:

  • Rapid aquisition of data
  • Accurate, repeatable measurements
  • Non-destructive
  • Highly adaptable to a wide variety of different applications.
  • Ability to differentiate effects due to electrodes, diffusion, mass/charge transfer by analysis over different frequency ranges
  • Equivalent circuit/modelling techniques for detailed analysis of results Stretching the limits of impedance testing

One of Solartron Analytical’s extensive range of precision products designed to provide cost effective solutions for DC and AC analysis in electrochemical and materials research, the 1260A offers an outstanding measurement specification for impedance spectroscopy. Spanning 10µHz to 32 MHz with 0.015ppm resolution, the 1260A provides excellent coverage for virtually all chemical and molecular mechanisms - all in a single instrument. With an accuracy of 0.1%, 0.1º, measurements can be made with complete confidence, and even the most subtle changes in sample behavior detected and quantized

The 1260A uses Solartron Analytical’s patented single-sine correlation technique, which inherently removes the noise and harmonic distortion which plagues lesser instruments. When combined with other products from Solartron Analytical’s range, including well-proven application software (ZPlot or SMaRT), the 1260A can form the heart of an advanced electrochemical and materials measurement system, to provide superb accuracy, flexibility and reliability - even for the most complex research problems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 1260A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products