AMETEK, Inc. Servo Motor 12383-ME5054

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.20AMP, 6000RPM, 170VDC SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.20AMP, 6000RPM, 170VDC SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 31201847 - Radwell International
Willingboro, NJ, United States
Servo Motor
31201847
Servo Motor 31201847
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.20AMP, 6000RPM, 170VDC SPEED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.20AMP, 6000RPM, 170VDC SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 31201847
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details